TE Connectivity PSJ00SS3A
- 收藏
- 对比
PSJ00SS3A
2460-PSJ00SS3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, Filter Shield, Vertical, 3 A, Snap-In, Corcom P
1最小包装量--
PSJ00SS3A详情
TE Connectivity PSJ00SS3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PSJ00SS3A=C4130
TE Internal #
1-6609948-6
PSJ00SS3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。