TE Connectivity PSJS0SS3A
- 收藏
- 对比
PSJS0SS3A
2460-PSJS0SS3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, DPST, Filter Shield, Vertical, 3 A, Snap-In, IEC Input
1最小包装量--
PSJS0SS3A详情
TE Connectivity PSJS0SS3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-6609107-6
TE Internal Description
PSJS0SS3A=C1272
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
PSJS0SS3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。