TE Connectivity PSL0XDH60
- 收藏
- 对比
PSL0XDH60
2460-PSL0XDH60
电源接入连接器 - 输入,输出,模块
--
大陆
立即发货

Cross Referenced to TE CNTY CORCOM - Part CORPSL0XDH60
1最小包装量--
PSL0XDH60详情
TE Connectivity PSL0XDH60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
16
Mounting Styles
面板安装
Fused
有
Part # Aliases
2-6609950-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Corcom
Filtered
Filtered
系列
P
子类别
动力输入
开关功能
未切换
产品类别
交流电源输入模块
保险丝
有
产品
Inlets
产品类别
交流电源输入模块
PSL0XDH60拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。