TE Connectivity PSL0XSSX0
- 收藏
- 对比
PSL0XSSX0
2460-PSL0XSSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, No Switch, None, Vertical, 10 A, Snap-In, Corcom P
1最小包装量--
PSL0XSSX0详情
TE Connectivity PSL0XSSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-6609950-9
TE Internal Description
PSL0XSSX0=C4363
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PSL0XSSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。