TE Connectivity PT17021
- 收藏
- 对比
PT17021
2460-PT17021
继电器插座、插槽
--
大陆
立即发货

Relay Sockets & Hardware Plastic retaining clip
1最小包装量--
PT17021详情
TE Connectivity PT17021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Associated Relay Series
PT Series
Brand
TE Connectivity
Manufacturer
TE Connectivity
Part # Aliases
2-1415526-1
Mounting Styles
DIN Rail
Factory Pack QuantityFactory Pack Quantity
10
Unit Weight
0.176370 oz
包装
Bulk
系列
PT
子类别
Relays
终端样式
Snap On
配件类型
Clip
产品类别
Relay Sockets & Hardware
产品
Hardware
产品类别
Relay Sockets & Hardware
PT17021拓展信息







哦! 它是空的。