TE Connectivity PT1MA-25-UP-420E-M6-SG
- 收藏
- 对比
PT1MA-25-UP-420E-M6-SG
2460-PT1MA-25-UP-420E-M6-SG
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

PT1MA-25-UP-420E-M6-SG
1最小包装量--
PT1MA-25-UP-420E-M6-SG详情
TE Connectivity PT1MA-25-UP-420E-M6-SG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
04-1103-1004
TE Internal Description
PT1MA-25-UP-420E-M6-SG
Cable Actuated Position Sensor Product Typeu2009
PT1 Series
Full Stroke Rangeu2009
635u2009mmu2009[u200925u2009inu2009]
Output Signalu2009
4 – 20 mA
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.18
Repeatabilityu2009(% of FS)
.02
PT1MA-25-UP-420E-M6-SG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。