TE Connectivity PT270024
- 收藏
- 对比
PT270024
2460-PT270024
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 741 mW Coil Power Rating DC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT270024详情
TE Connectivity PT270024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1419111-2
TE Internal Description
PT270024
Alias #
AMPS-4-1419111-2
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
741
Coil Resistanceu2009(Ω)
777
PT270024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。