TE Connectivity PT271615
- 收藏
- 对比
PT271615
2460-PT271615
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1 VA / .86 VA Coil Power Rating AC, 4845 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT271615详情
TE Connectivity PT271615重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
4845
Coil Power Rating ACu2009(VA)
.86, 1
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT271615
TE Internal #
4-1419135-0
PT271615拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。