TE Connectivity PT280024
- 收藏
- 对比
PT280024
2460-PT280024
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 741 mW Coil Power Rating DC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT280024详情
TE Connectivity PT280024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT280024
TE Internal #
1393154-3
Coil Power Rating DCu2009(mW)
741
Coil Resistanceu2009(Ω)
777
PT280024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。