TE Connectivity PT370024
- 收藏
- 对比
PT370024
2460-PT370024
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 741 mW Coil Power Rating DC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
--最小包装量--
PT370024详情
TE Connectivity PT370024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT370024
TE Internal #
6-1419111-1
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
741
Coil Resistanceu2009(Ω)
777
PT370024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。