TE Connectivity PT570048
- 收藏
- 对比
PT570048
2460-PT570048
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 750 mW Coil Power Rating DC, 3072 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT570048详情
TE Connectivity PT570048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
3072
Coil Power Rating DCu2009(mW)
750
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT570048
TE Internal #
8-1419111-1
PT570048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。