TE Connectivity PT570220
- 收藏
- 对比
PT570220
2460-PT570220
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 750 mW Coil Power Rating DC, 64533 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT570220详情
TE Connectivity PT570220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1419111-4
TE Internal Description
PT570220
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
750
Coil Resistanceu2009(Ω)
64533
PT570220拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。