TE Connectivity PT570512
- 收藏
- 对比
PT570512
2460-PT570512
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, .85 VA / 1 VA Coil Power Rating AC, 48 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT570512详情
TE Connectivity PT570512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
PT570512
Alias #
AMPS-8-1419111-6
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.85, 1
Coil Resistanceu2009(Ω)
48
TE Internal #
8-1419111-6
PT570512拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。