TE Connectivity PT570L24
- 收藏
- 对比
PT570L24
2460-PT570L24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 759 mW Coil Power Rating DC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT570L24详情
TE Connectivity PT570L24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
759
Coil Resistanceu2009(Ω)
777
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
Alias #
AMPS-6-1415001-1
TE Internal Description
PT570L24
TE Internal #
6-1415001-1
PT570L24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。