TE Connectivity PT571548
- 收藏
- 对比
PT571548
2460-PT571548
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, .87 VA / 1 VA Coil Power Rating AC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT571548详情
TE Connectivity PT571548重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
777
Coil Power Rating ACu2009(VA)
.87, 1
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
PT571548
TE Internal #
9-1419111-7
PT571548拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。