TE Connectivity PT580615
- 收藏
- 对比
PT580615
2460-PT580615
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1 VA / .86 VA Coil Power Rating AC, 4845 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
PT580615详情
TE Connectivity PT580615重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1419132-9
TE Internal Description
PT580615
Alias #
PT 580615
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Power Rating ACu2009(VA)
.86, 1
Coil Resistanceu2009(Ω)
4845
PT580615拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。