TE Connectivity PVF100594WE1
- 收藏
- 对比
PVF100594WE1
2460-PVF100594WE1
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height 5.94 in [151 mm], White, Polyvinyl Fluoride (PVF), Label Thickness 51 Micron, PVF
1最小包装量--
PVF100594WE1详情
TE Connectivity PVF100594WE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E51531-000
TE Internal Description
PVF100594WE1
Alias #
7-1200604-8
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
PVF100594WE1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。