TE Connectivity PVF200143WE2.5
- 收藏
- 对比
PVF200143WE2.5
2460-PVF200143WE2.5
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 50.8 mm [2 in], Label Height 1.473 in [36.5 mm], White, Polyvinyl Fluoride (PVF), Label Thickness 51 Micron, PVF
1最小包装量--
PVF200143WE2.5详情
TE Connectivity PVF200143WE2.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F47580-000
TE Internal Description
PVF200143WE2.5
Alias #
1-1200602-7
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
PVF200143WE2.5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。