TE Connectivity PVF200743WE1
- 收藏
- 对比
PVF200743WE1
2460-PVF200743WE1
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 50.8 mm [2 in], Label Height 7.437 in [188.9 mm], White, Polyvinyl Fluoride (PVF), Label Thickness 51 Micron, PVF
1最小包装量--
PVF200743WE1详情
TE Connectivity PVF200743WE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Self-Laminating
Alias #
6-1200607-8
TE Internal Description
PVF200743WE1
TE Internal #
D61446-000
PVF200743WE1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。