TE Connectivity PVF-203127-10-9
- 收藏
- 对比
PVF-203127-10-9
2460-PVF-203127-10-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 20.3 mm [.8 in], Label Height .5 in [12.7 mm], White, Polyvinyl Fluoride (PVF), PVF-
1最小包装量--
PVF-203127-10-9详情
TE Connectivity PVF-203127-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
20.3u2009mmu2009[u2009.8u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Flagging
Alias #
5-1200607-8
TE Internal Description
PVF-203127-10-9
TE Internal #
D57379-000
PVF-203127-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。