TE Connectivity PVF-254127-10-9
- 收藏
- 对比
PVF-254127-10-9
2460-PVF-254127-10-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height .5 in [12.7 mm], White, Polyvinyl Fluoride (PVF), Label Thickness 85 Micron, PVF-
1最小包装量--
PVF-254127-10-9详情
TE Connectivity PVF-254127-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A03632-000
TE Internal Description
PVF-254127-10-9
Alias #
6-1200611-9
Label Typeu2009
Flagging
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
PVF-254127-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。