TE Connectivity PVF-508254-5-9
- 收藏
- 对比
PVF-508254-5-9
2460-PVF-508254-5-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height 1 in [25.4 mm], White, Polyvinyl Fluoride (PVF), Label Thickness 85 Micron, PVF-
1最小包装量--
PVF-508254-5-9详情
TE Connectivity PVF-508254-5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A37983-000
TE Internal Description
PVF-508254-5-9
Alias #
9-1200611-8
Label Typeu2009
Flagging
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
PVF-508254-5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。