TE Connectivity QC26-1603X
- 收藏
- 对比
QC26-1603X
2460-QC26-1603X
无类别的
--
大陆
立即发货

Plug, 3 Position Mains, Qc; Product Range:Ultemate Series; Gender:Plug; Voltage Rating:240Vac; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect Rohs Compliant: Yes /Deutsch Te Connectivity QC26-1603X
1最小包装量--
添加到询价列表







哦! 它是空的。