TE Connectivity QC6-245-4
- 收藏
- 对比
QC6-245-4
2460-QC6-245-4
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Quick Connects, 4 Position, 9.53 mm [.375 in] Centerline, 1 Row, Buchanan Barrier Strip Accessories
1最小包装量--
QC6-245-4详情
TE Connectivity QC6-245-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
QC6-245-4=JB QUICK CONNECTS
Bottom Termination Typeu2009
快速接头
Number of Positionsu2009
4
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Number of Rowsu2009
1
TE Internal #
6-1437644-0
QC6-245-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。