TE Connectivity QCM008M5P
- 收藏
- 对比
QCM008M5P
2460-QCM008M5P
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 8 Position, Electroless Nickel, Size 3.5, Contacts Preloaded, Receptacle, CeeLok FAS-T Connector
--最小包装量--
QCM008M5P详情
TE Connectivity QCM008M5P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contacts Preloadedu2009
有
Circular Connector Shell Sizeu2009
3.5
Shell Plating Materialu2009
化学镍
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
TE Internal Description
QCM008M5P = Circular
TE Internal #
1925261-1
QCM008M5P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。