TE Connectivity QCM044SC2DC080P
- 收藏
- 对比
QCM044SC2DC080P
2460-QCM044SC2DC080P
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, Wire-to-Panel, 44 Position, .025 in [.64 mm] Centerline, Sealable, Wire & Cable, Panel Mount
1最小包装量--
QCM044SC2DC080P详情
TE Connectivity QCM044SC2DC080P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
Number of Positionsu2009
44
Connector Systemu2009
Wire-to-Panel
Connector & Housing Typeu2009
Receptacle
TE Internal Description
QCM044SC2DC080P = CIRCULAR
TE Internal #
1-1589062-1
QCM044SC2DC080P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。