TE Connectivity R10-E1P2-J2.5K
- 收藏
- 对比
R10-E1P2-J2.5K
2460-R10-E1P2-J2.5K
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 85 mW Coil Power Rating DC, 2500 Ω Coil Resistance, 2 Form C (CO), Potter & Brumfield R10
1最小包装量--
R10-E1P2-J2.5K详情
TE Connectivity R10-E1P2-J2.5K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1393765-6
TE Internal Description
R10-E1P2-J2.5K=R10
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
0 – 100
Coil Power Rating DCu2009(mW)
85
Coil Resistanceu2009(Ω)
2500
R10-E1P2-J2.5K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。