TE Connectivity R10-E1W2-S800
- 收藏
- 对比
R10-E1W2-S800
2460-R10-E1W2-S800
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 180 mW Coil Power Rating DC, 800 Ω Coil Resistance, Potter & Brumfield R10
1最小包装量--
R10-E1W2-S800详情
TE Connectivity R10-E1W2-S800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1393765-7
TE Internal Description
R10-E1W2-S800=R10
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
Coil Power Rating DCu2009(mW)
180
Coil Resistanceu2009(Ω)
800
R10-E1W2-S800拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。