TE Connectivity R10E2X2115
- 收藏
- 对比
R10E2X2115
2460-R10E2X2115
无类别的
--
大陆
立即发货

Power Relay; Contact Configuration:Dpdt; Coil Voltage:115V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Through Hole; Coil Type:Ac Monostable; Contact Voltage Vac:120V; Relay Terminals:Solder; Contact Voltage Vdc:30Vrohs Compliant: No /Potter&brumfield Te Connectivity R10E2X2115
1最小包装量--
添加到询价列表







哦! 它是空的。