TE Connectivity R10-R2P4-J2.5K
- 收藏
- 对比
R10-R2P4-J2.5K
2460-R10-R2P4-J2.5K
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 175 mW Coil Power Rating DC, 2500 Ω Coil Resistance, Sensitive Version, Potter & Brumfield R10
1最小包装量--
R10-R2P4-J2.5K详情
TE Connectivity R10-R2P4-J2.5K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
2500
Coil Power Rating DCu2009(mW)
175
Coil Power Rating Classu2009(mW)
150 – 200
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
R10-R2P4-J2.5K=R10
TE Internal #
9-1393768-4
R10-R2P4-J2.5K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。