TE Connectivity R85049/82-16N03
- 收藏
- 对比
R85049/82-16N03
2460-R85049/82-16N03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells STR BACKSHELL SZ 16 SELF-LOCKING BAND
1最小包装量--
R85049/82-16N03详情
TE Connectivity R85049/82-16N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
外壳材料
铝合金
RoHS
Non-Compliant
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW4476-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
带锁适配器
安装角
Straight
产品类别
圆形MIL规格后壳
R85049/82-16N03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。