TE Connectivity R85049/83-10W03
- 收藏
- 对比
R85049/83-10W03
2460-R85049/83-10W03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells 45DEG BCKSHELL SZ 10 SELF-LOCKING BAND
1最小包装量--
R85049/83-10W03详情
TE Connectivity R85049/83-10W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
外壳材料
铝合金
RoHS
Non-Compliant
Shell Sizes
10
Shell Style#
45 Deg
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW5934-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
45 Deg
产品类别
圆形MIL规格后壳
R85049/83-10W03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。