TE Connectivity R85049/84-10N03
- 收藏
- 对比
R85049/84-10N03
2460-R85049/84-10N03
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Unscreened Backshells & Adapters, 90, Aluminum Alloy, Electroless Nickel, Cable-to-Cable, Wire & Cable, -85 – 392 °F [-65 – 200 °C], RAYCHEM AS85049
1最小包装量--
R85049/84-10N03详情
TE Connectivity R85049/84-10N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CW4783-000
TE Internal Description
R85049/84-10N03
Mil-Spec
R85049/84-10N03
Alias #
M85049/84-10N03
Adapter Angleu2009
90
Backshell Materialu2009
铝合金
Adapter Plating Materialu2009
化学镍
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
R85049/84-10N03拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。