TE Connectivity R85049/84-14W02
- 收藏
- 对比
R85049/84-14W02
2460-R85049/84-14W02
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Unscreened Backshells & Adapters, 90, Cadmium, Cable-to-Cable, Wire & Cable, Cable Mount (Free-Hanging), -85 – 347 °F [-65 – 175 °C], RAYCHEM AS85049
1最小包装量--
R85049/84-14W02详情
TE Connectivity R85049/84-14W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Adapter Plating Materialu2009
Cadmium
Adapter Angleu2009
90
Alias #
M85049/84-14W02
Mil-Spec
R85049/84-14W02
TE Internal Description
R85049/84-14W02
TE Internal #
CW4036-000
R85049/84-14W02拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。