TE Connectivity R85049/84-14W02
- 收藏
- 对比
R85049/84-14W02
2460-R85049/84-14W02
套管 - 音频连接器
--
大陆
立即发货

Self Locking Back shell with Shield Band Termination Right Angle #12/14/14S Shell Size #2 Entry Size
1最小包装量--
R85049/84-14W02详情
TE Connectivity R85049/84-14W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
90 Deg
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW4036-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
Right
产品类别
圆形MIL规格后壳
R85049/84-14W02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。