TE Connectivity R85049/84-16W02
- 收藏
- 对比
R85049/84-16W02
2460-R85049/84-16W02
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Unscreened Backshells & Adapters, 90, Aluminum Alloy, Cadmium, Cable-to-Cable, Wire & Cable, -85 – 347 °F [-65 – 175 °C], RAYCHEM AS85049
1最小包装量--
R85049/84-16W02详情
TE Connectivity R85049/84-16W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CW4037-000
TE Internal Description
R85049/84-16W02
Mil-Spec
R85049/84-16W02
Alias #
M85049/84-16W02
Adapter Angleu2009
90
Backshell Materialu2009
铝合金
Adapter Plating Materialu2009
Cadmium
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
R85049/84-16W02拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。