TE Connectivity R85049/85-08W02
- 收藏
- 对比
R85049/85-08W02
2460-R85049/85-08W02
圆形连接器
--
大陆
立即发货

Unscreened Backshells & Adapters, Straight, Aluminum Alloy, Cadmium, Cable-to-Cable, Wire & Cable, Cable Mount (Free-Hanging), RAYCHEM AS85049
1最小包装量--
R85049/85-08W02详情
TE Connectivity R85049/85-08W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Brand
TE Connectivity / Raychem
Manufacturer
TE Connectivity
Part # Aliases
CW3791-000
Mating Style
自锁
系列
AS85049
零件状态
Production (Last Updated: 1 week ago)
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
Straight
产品类别
圆形MIL规格后壳
R85049/85-08W02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。