TE Connectivity R85049/86-22W02
- 收藏
- 对比
R85049/86-22W02
2460-R85049/86-22W02
圆形连接器
--
大陆
立即发货

Unscreened Backshells & Adapters, 45, Aluminum Alloy, Cadmium, Cable-to-Cable, Wire & Cable, Cable Mount (Free-Hanging), RAYCHEM AS85049
1最小包装量--
R85049/86-22W02详情
TE Connectivity R85049/86-22W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 1 week ago)
RoHS
Non-Compliant
Shell Sizes
22
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW6221-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
系列
AS85049
零件状态
Production (Last Updated: 1 week ago)
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
45 Deg
产品类别
圆形MIL规格后壳
R85049/86-22W02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。