TE Connectivity R85049/86-24W03
- 收藏
- 对比
R85049/86-24W03
2460-R85049/86-24W03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells 45DEG BCKSHELL SZ 24 SELF-LOCKING BAND
1最小包装量--
R85049/86-24W03详情
TE Connectivity R85049/86-24W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Package
零售包装
厂商
Glenair
Product Status
活跃
Shell Sizes
24
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Mating Style
自锁
Part # Aliases
CW6231-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 1 week ago)
系列
*
零件状态
Production (Last Updated: 1 week ago)
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
45 Deg
产品类别
圆形MIL规格后壳
R85049/86-24W03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。