TE Connectivity R85049/87-16N03
- 收藏
- 对比
R85049/87-16N03
2460-R85049/87-16N03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells 90DEG BCKSHELL SZ 16 SELF-LOCKING BAND
1最小包装量--
R85049/87-16N03详情
TE Connectivity R85049/87-16N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Shell Sizes
16
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW4860-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
带锁适配器
安装角
Right
产品类别
圆形MIL规格后壳
R85049/87-16N03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。