TE Connectivity R85049/87-24W03
- 收藏
- 对比
R85049/87-24W03
2460-R85049/87-24W03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells 90DEG BCKSHELL SZ 24 SELF-LOCKING BAND
1最小包装量--
R85049/87-24W03详情
TE Connectivity R85049/87-24W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Product Status
活跃
厂商
Murata Electronics
Package
Tape & Reel (TR)
Shell Sizes
24
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW4214-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
系列
*
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
Right
产品类别
圆形MIL规格后壳
R85049/87-24W03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。