TE Connectivity R85049/90-13N02
- 收藏
- 对比
R85049/90-13N02
2460-R85049/90-13N02
圆形连接器
--
大陆
立即发货

Unscreened Backshells & Adapters, 90, Aluminum Alloy, Electroless Nickel, Cable-to-Cable, Wire & Cable, Cable Mount (Free-Hanging), RAYCHEM AS85049
1最小包装量--
R85049/90-13N02详情
TE Connectivity R85049/90-13N02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
13
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW4616-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
带锁适配器
安装角
Right
产品类别
圆形MIL规格后壳
R85049/90-13N02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。