TE Connectivity R85049/90-19N03
- 收藏
- 对比
R85049/90-19N03
2460-R85049/90-19N03
圆形连接器
--
大陆
立即发货

Adapter 90 Degree Self Locking Shield Band Terminal
1最小包装量--
R85049/90-19N03详情
TE Connectivity R85049/90-19N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Manufacturer Part Number
RWC420T32PW
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
Non-Compliant
Shell Sizes
19
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CW4628-000
Brand
TE Connectivity / Raychem
系列
AS85049
零件状态
Production (Last Updated: 3 days ago)
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
带锁适配器
安装角
Right
产品类别
圆形MIL规格后壳
R85049/90-19N03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。