TE Connectivity R85049/90-25W02
- 收藏
- 对比
R85049/90-25W02
2460-R85049/90-25W02
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Unscreened Backshells & Adapters, 90, Aluminum Alloy, Cadmium, Cable-to-Cable, Wire & Cable, Cable Mount (Free-Hanging), RAYCHEM AS85049
1最小包装量--
R85049/90-25W02详情
TE Connectivity R85049/90-25W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CW3820-000
TE Internal Description
R85049/90-25W02
Mil-Spec
R85049/90-25W02
Alias #
M85049/90-25W02
Adapter Angleu2009
90
Backshell Materialu2009
铝合金
Adapter Plating Materialu2009
Cadmium
Cable Diameter Rangeu2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Connector Systemu2009
Cable-to-Cable
Cable Types
UL 20549
操作温度
-20 to 80 °C
连接器类型
5POS M12 Circular
颜色
Black
性别
Plug
R85049/90-25W02拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。