TE Connectivity RA73F1J294RBTDF
- 收藏
- 对比
RA73F1J294RBTDF
2460-RA73F1J294RBTDF
电阻器
--
大陆
立即发货

294 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0630, Tape & Reel, Resistance Class Up to 1kΩ, .5 W, ±25 ppm/°C, Holsworthy RA73
1最小包装量--
RA73F1J294RBTDF详情
TE Connectivity RA73F1J294RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2176473-4
TE Internal Description
RA73F 1J 294R 0.1% 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0630
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
RA73F1J294RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。