TE Connectivity RA73F1J2K21BTDF
- 收藏
- 对比
RA73F1J2K21BTDF
2460-RA73F1J2K21BTDF
电阻器
--
大陆
立即发货

2.21K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0630, Tape & Reel, Resistance Class 1kΩ – 1MΩ, .5 W, ±25 ppm/°C, Holsworthy RA73
1最小包装量--
RA73F1J2K21BTDF详情
TE Connectivity RA73F1J2K21BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2176474-9
TE Internal Description
RA73F 1J 2K21 0.1% 1K RL
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Tape & Reel
Package Size Codeu2009
0630
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
RA73F1J2K21BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。