TE Connectivity RA73F1J2K94BTD
- 收藏
- 对比
RA73F1J2K94BTD
2460-RA73F1J2K94BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0630, Tape & Reel, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 2.94K Ω, Holsworthy RA73
1最小包装量--
RA73F1J2K94BTD详情
TE Connectivity RA73F1J2K94BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Tape & Reel
Package Size Codeu2009
0630
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RA73F 1J 2K94 0.1% 5K RL
TE Internal #
7-2176480-1
RA73F1J2K94BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。