注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥16.997499
10
¥16.035379
100
¥15.12771
500
¥14.271432
1000
¥13.463611
TE Connectivity RA73F2A124RBTDF
- 收藏
- 对比
RA73F2A124RBTDF
2460-RA73F2A124RBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Tape & Reel, .1 %, Thin Film, Resistance Class Up to 1kΩ, 124 Ω, Holsworthy RA73
--最小包装量--
¥
总价: ¥
RA73F2A124RBTDF详情
TE Connectivity RA73F2A124RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Tape & Reel
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RA73F 2A 124R 0.1% 1K RL
TE Internal #
3-2176476-8
RA73F2A124RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。