TE Connectivity RA73F2A143RBTD
- 收藏
- 对比
RA73F2A143RBTD
2460-RA73F2A143RBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Tape & Reel, .1 %, Thin Film, Resistance Class Up to 1kΩ, 143 Ω, Holsworthy RA73
1最小包装量--
RA73F2A143RBTD详情
TE Connectivity RA73F2A143RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Tape & Reel
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RA73F 2A 143R 0.1% 5K RL
TE Internal #
4-2176482-4
家人
NECTOR M Power System
RA73F2A143RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。