TE Connectivity RA73F2A1K62BTD
- 收藏
- 对比
RA73F2A1K62BTD
2460-RA73F2A1K62BTD
电阻器
--
大陆
立即发货

1.62K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Tape & Reel, Resistance Class 1kΩ – 1MΩ, 1 W, ±25 ppm/°C, Holsworthy RA73
1最小包装量--
RA73F2A1K62BTD详情
TE Connectivity RA73F2A1K62BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2176483-6
TE Internal Description
RA73F 2A 1K62 0.1% 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
RA73F2A1K62BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。